HARTING Inc. of North America Heavy Duty Contact, Pin, 70A, Crimp; Product Range Harting 9112006132

Description
HEAVY DUTY CONTACT, PIN, 70A, CRIMP; Product Range:Han TC 70 Series; Contact Gender:Pin; Wire Size AWG Max:6AWG; Contact Termination Type:Crimp; Current Rating:70A; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts
Datasheet
Description
HEAVY DUTY CONTACT, PIN, 70A, CRIMP; Product Range:Han TC 70 Series; Contact Gender:Pin; Wire Size AWG Max:6AWG; Contact Termination Type:Crimp; Current Rating:70A; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, 70A, Crimp; Product Range Harting - 49AK6837 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, 70A, Crimp; Product Range Harting
49AK6837
Heavy Duty Contact, Pin, 70A, Crimp; Product Range Harting 49AK6837
HEAVY DUTY CONTACT, PIN, 70A, CRIMP; Product Range:Han TC 70 Series; Contact Gender:Pin; Wire Size AWG Max:6AWG; Contact Termination Type:Crimp; Current Rating:70A; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts

HEAVY DUTY CONTACT, PIN, 70A, CRIMP; Product Range:Han TC 70 Series; Contact Gender:Pin; Wire Size AWG Max:6AWG; Contact Termination Type:Crimp; Current Rating:70A; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 49AK6837
Product Name Heavy Duty Contact, Pin, 70A, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1241412-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Tungsten Wire -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type Cathodic Emitters / Filaments
Material Tungsten
Shape / Form Bar Stock (optional feature); Wire
View Details