HARTING Inc. of North America Heavy Duty Contact, Pin, 100A, Crimp; Product Range Harting 9112006116

Description
HEAVY DUTY CONTACT, PIN, 100A, CRIMP; Product Range:Han TC 100 Series; Contact Gender:Pin; Wire Size AWG Max:6AWG; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy
Datasheet
Description
HEAVY DUTY CONTACT, PIN, 100A, CRIMP; Product Range:Han TC 100 Series; Contact Gender:Pin; Wire Size AWG Max:6AWG; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, 100A, Crimp; Product Range Harting - 49AK6833 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, 100A, Crimp; Product Range Harting
49AK6833
Heavy Duty Contact, Pin, 100A, Crimp; Product Range Harting 49AK6833
HEAVY DUTY CONTACT, PIN, 100A, CRIMP; Product Range:Han TC 100 Series; Contact Gender:Pin; Wire Size AWG Max:6AWG; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy

HEAVY DUTY CONTACT, PIN, 100A, CRIMP; Product Range:Han TC 100 Series; Contact Gender:Pin; Wire Size AWG Max:6AWG; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 49AK6833
Product Name Heavy Duty Contact, Pin, 100A, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data