HARTING Inc. of North America Heavy Duty Contact, Pin, 100A, Crimp; Product Range Harting 9112006114

Description
HEAVY DUTY CONTACT, PIN, 100A, CRIMP; Product Range:Han TC 100 Series; Contact Gender:Pin; Wire Size AWG Max:8AWG; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy
Datasheet
Description
HEAVY DUTY CONTACT, PIN, 100A, CRIMP; Product Range:Han TC 100 Series; Contact Gender:Pin; Wire Size AWG Max:8AWG; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, 100A, Crimp; Product Range Harting - 49AK6832 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, 100A, Crimp; Product Range Harting
49AK6832
Heavy Duty Contact, Pin, 100A, Crimp; Product Range Harting 49AK6832
HEAVY DUTY CONTACT, PIN, 100A, CRIMP; Product Range:Han TC 100 Series; Contact Gender:Pin; Wire Size AWG Max:8AWG; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy

HEAVY DUTY CONTACT, PIN, 100A, CRIMP; Product Range:Han TC 100 Series; Contact Gender:Pin; Wire Size AWG Max:8AWG; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 49AK6832
Product Name Heavy Duty Contact, Pin, 100A, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2005002-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
9 Volt Battery Contact - BSM - Memory Protection Devices, Inc.
Memory Protection Devices, Inc.
Specs
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Button; Stamping
View Details