HARTING Inc. of North America Heavy Duty Insert, Plug, 1Pos, 120Mm2; Product Range Harting 9110013001

Description
HEAVY DUTY INSERT, PLUG, 1POS, 120MM2; Product Range:Han HC Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:350A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 1POS, 120MM2; Product Range:Han HC Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:350A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 1Pos, 120Mm2; Product Range Harting - 86R4740 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 1Pos, 120Mm2; Product Range Harting
86R4740
Heavy Duty Insert, Plug, 1Pos, 120Mm2; Product Range Harting 86R4740
HEAVY DUTY INSERT, PLUG, 1POS, 120MM2; Product Range:Han HC Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:350A RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 1POS, 120MM2; Product Range:Han HC Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:350A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 86R4740
Product Name Heavy Duty Insert, Plug, 1Pos, 120Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Pipe Plug, Mechanical, Water Line Stub, 0.5
Specs
Shape / Application Round
NPT Thread None
View Details
Milvent Acoustic Vents for Buzzer or Consumer Electronics mic. - MIV-AV-10-5.5 - Shenzhen Milvent Technology Co., Limited
Specs
Material Adheisve+PTFE
NPT Thread 10x5.5
View Details