HARTING Inc. of North America Power Connectors 9110012772

Description
Heavy Duty Power Connectors MOD FOR FEMA
Request a Quote
Description
Heavy Duty Power Connectors MOD FOR FEMA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09110012772 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09110012772
Power Connectors 09110012772
Heavy Duty Power Connectors MOD FOR FEMA

Heavy Duty Power Connectors MOD FOR FEMA

Buy Now
Han 1 Hc 650A-Female-Ax 150-185 Mm Rohs Compliant Harting - 29H1415 - Newark, An Avnet Company
Chicago, IL, United States
Han 1 Hc 650A-Female-Ax 150-185 Mm Rohs Compliant Harting
29H1415
Han 1 Hc 650A-Female-Ax 150-185 Mm Rohs Compliant Harting 29H1415
Han 1 HC 650A-Female-Ax 150-185 mm RoHS Compliant: NA

Han 1 HC 650A-Female-Ax 150-185 mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09110012772 29H1415
Product Name Power Connectors Han 1 Hc 650A-Female-Ax 150-185 Mm Rohs Compliant Harting
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm TNC 90° Plug (Long) - 150509-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details