HARTING Inc. of North America Power Connectors 9110012671

Description
Heavy Duty Power Connectors MOD FOR MALE
Request a Quote
Description
Heavy Duty Power Connectors MOD FOR MALE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09110012671 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09110012671
Power Connectors 09110012671
Heavy Duty Power Connectors MOD FOR MALE

Heavy Duty Power Connectors MOD FOR MALE

Buy Now
Han 1 Hc 650A-Male-Ax 70-120 Mm Rohs Compliant Harting - 29H1408 - Newark, An Avnet Company
Chicago, IL, United States
Han 1 Hc 650A-Male-Ax 70-120 Mm Rohs Compliant Harting
29H1408
Han 1 Hc 650A-Male-Ax 70-120 Mm Rohs Compliant Harting 29H1408
Han 1 HC 650A-male-ax 70-120 mm RoHS Compliant: NA

Han 1 HC 650A-male-ax 70-120 mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09110012671 29H1408
Product Name Power Connectors Han 1 Hc 650A-Male-Ax 70-120 Mm Rohs Compliant Harting
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 8i Receptacle Connectors - SFF-8643 - Q080639HR072M501ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA 90° Plug - 150415 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details