HARTING Inc. of North America Heavy Duty Insert, Plug, 1Pos, 120Mm2; Product Range Harting 9110012655

Description
HEAVY DUTY INSERT, PLUG, 1POS, 120MM2; Product Range:Han HC Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:350A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 1POS, 120MM2; Product Range:Han HC Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:350A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 1Pos, 120Mm2; Product Range Harting - 29H1407 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 1Pos, 120Mm2; Product Range Harting
29H1407
Heavy Duty Insert, Plug, 1Pos, 120Mm2; Product Range Harting 29H1407
HEAVY DUTY INSERT, PLUG, 1POS, 120MM2; Product Range:Han HC Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:350A; Wire Size AWG Max:- RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 1POS, 120MM2; Product Range:Han HC Modular Series; No. of Contacts:1Contacts; Rectangular Shell Size:-; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:350A; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 29H1407
Product Name Heavy Duty Insert, Plug, 1Pos, 120Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Goretex Protective Vent - PMF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless (optional feature); PA6, Polycarbonate
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 2691843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread 9.5 mm
View Details