HARTING Inc. of North America Heavy Duty Contacts, Pin, 300A, Crimp; Product Range Harting 9110007536

Description
HEAVY DUTY CONTACTS, PIN, 300A, CRIMP; Product Range:Han TC300 Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:300A; Contact Material:Copper Alloy
Datasheet
Description
HEAVY DUTY CONTACTS, PIN, 300A, CRIMP; Product Range:Han TC300 Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:300A; Contact Material:Copper Alloy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contacts, Pin, 300A, Crimp; Product Range Harting - 52AJ6160 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contacts, Pin, 300A, Crimp; Product Range Harting
52AJ6160
Heavy Duty Contacts, Pin, 300A, Crimp; Product Range Harting 52AJ6160
HEAVY DUTY CONTACTS, PIN, 300A, CRIMP; Product Range:Han TC300 Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:300A; Contact Material:Copper Alloy

HEAVY DUTY CONTACTS, PIN, 300A, CRIMP; Product Range:Han TC300 Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:300A; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 52AJ6160
Product Name Heavy Duty Contacts, Pin, 300A, Crimp; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Thermocompression Electrodes -  - Sunstone Engineering
Specs
Shape / Form Button
Applications Welding Electrodes
View Details