HARTING Inc. of North America Heavy Duty Contact, Pin, Crimp, 300A; Product Range Harting 9110007535

Description
HEAVY DUTY CONTACT, PIN, CRIMP, 300A; Product Range:Han TC300 Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:300A; Contact Material:Copper Alloy; Contact Plating:Silver Plated Contacts
Description
HEAVY DUTY CONTACT, PIN, CRIMP, 300A; Product Range:Han TC300 Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:300A; Contact Material:Copper Alloy; Contact Plating:Silver Plated Contacts

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, Crimp, 300A; Product Range Harting - 27AK3827 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp, 300A; Product Range Harting
27AK3827
Heavy Duty Contact, Pin, Crimp, 300A; Product Range Harting 27AK3827
HEAVY DUTY CONTACT, PIN, CRIMP, 300A; Product Range:Han TC300 Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:300A; Contact Material:Copper Alloy; Contact Plating:Silver Plated Contacts

HEAVY DUTY CONTACT, PIN, CRIMP, 300A; Product Range:Han TC300 Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:300A; Contact Material:Copper Alloy; Contact Plating:Silver Plated Contacts

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 27AK3827
Product Name Heavy Duty Contact, Pin, Crimp, 300A; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1802083-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Electrodes -  - Plansee SE
Specs
Material Tungsten
Shape / Form Custom / Application Specific
View Details