HARTING Inc. of North America Contact, Pin, Crimp, 50Mm2; Product Range Harting 9110007122

Description
CONTACT, PIN, CRIMP, 50MM2; Product Range:Han TC200 Series; Contact Gender:Pin; Wire Size AWG Max:1AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:200A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, CRIMP, 50MM2; Product Range:Han TC200 Series; Contact Gender:Pin; Wire Size AWG Max:1AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:200A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 50Mm2; Product Range Harting - 75Y8029 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 50Mm2; Product Range Harting
75Y8029
Contact, Pin, Crimp, 50Mm2; Product Range Harting 75Y8029
CONTACT, PIN, CRIMP, 50MM2; Product Range:Han TC200 Series; Contact Gender:Pin; Wire Size AWG Max:1AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:200A; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 50MM2; Product Range:Han TC200 Series; Contact Gender:Pin; Wire Size AWG Max:1AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:200A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 75Y8029
Product Name Contact, Pin, Crimp, 50Mm2; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Automotive Terminals - 1-2349177-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin Silver (SnAg)
Applications Motor or Generator
View Details
Molybdenum Wire -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type Cathodic Emitters / Filaments
Material Molybdenum
Shape / Form Bar Stock (optional feature); Wire
View Details