HARTING Inc. of North America Contact, Pin, Crimp, 35Mm2; Product Range Harting 9110007121

Description
CONTACT, PIN, CRIMP, 35MM2; Product Range:Han TC200 Series; Contact Gender:Pin; Wire Size AWG Max:2AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:200A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, CRIMP, 35MM2; Product Range:Han TC200 Series; Contact Gender:Pin; Wire Size AWG Max:2AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:200A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 35Mm2; Product Range Harting - 75Y8028 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 35Mm2; Product Range Harting
75Y8028
Contact, Pin, Crimp, 35Mm2; Product Range Harting 75Y8028
CONTACT, PIN, CRIMP, 35MM2; Product Range:Han TC200 Series; Contact Gender:Pin; Wire Size AWG Max:2AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:200A; Contact Material:Copper Alloy RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 35MM2; Product Range:Han TC200 Series; Contact Gender:Pin; Wire Size AWG Max:2AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:200A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 75Y8028
Product Name Contact, Pin, Crimp, 35Mm2; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Contact, Socket, 24-20Awg, Crimp; Product Range Te Connectivity - 41AH7740 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Socket or Receptacle; Socket
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Erosion Electrodes - SPARKAL® - Plansee SE
Specs
Type EDM Electrode
Material Tungsten
Shape / Form Custom / Application Specific
View Details