HARTING Inc. of North America Heavy Duty Contact, Socket, Crimp, 300A; Product Range Harting 9110006635

Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 300A; Product Range:Han TC300 Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:300A; Contact Material:Copper Alloy
Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 300A; Product Range:Han TC300 Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:300A; Contact Material:Copper Alloy

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, Crimp, 300A; Product Range Harting - 27AK3824 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, Crimp, 300A; Product Range Harting
27AK3824
Heavy Duty Contact, Socket, Crimp, 300A; Product Range Harting 27AK3824
HEAVY DUTY CONTACT, SOCKET, CRIMP, 300A; Product Range:Han TC300 Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:300A; Contact Material:Copper Alloy

HEAVY DUTY CONTACT, SOCKET, CRIMP, 300A; Product Range:Han TC300 Series; Contact Gender:Socket; Wire Size AWG Max:-; Contact Termination Type:Crimp; Current Rating:300A; Contact Material:Copper Alloy

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 27AK3824
Product Name Heavy Duty Contact, Socket, Crimp, 300A; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets - 1-1447360-1 - Acme Chip Technology Co., Limited
Specs
Shape / Form Shield Finger, Pre-Loaded
View Details
2 suppliers
INCO Grade S Nickel - 9111A - Belmont Metals, Inc.
Belmont Metals, Inc.
Specs
Type Anode / Anode Material
Shape / Form 1" Rounds
OD / Width 1 inch (25.4 mm)
View Details