HARTING Inc. of North America Power Connectors 9110006239

Description
Heavy Duty Power Connectors HAN TC350 FE
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN TC350 FE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09110006239 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09110006239
Power Connectors 09110006239
Heavy Duty Power Connectors HAN TC350 FE

Heavy Duty Power Connectors HAN TC350 FE

Buy Now
Heavy Duty Connector Contacts - 09110006239 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
09110006239
Heavy Duty Connector Contacts 09110006239
CONTACT H.D. CRIMP SOCKET 3AWG

CONTACT H.D. CRIMP SOCKET 3AWG

Supplier's Site Datasheet
Han Hc Modular 350 Female Crimp Contact 25Mm2 Harting - 86R4727 - Newark, An Avnet Company
Chicago, IL, United States
Han Hc Modular 350 Female Crimp Contact 25Mm2 Harting
86R4727
Han Hc Modular 350 Female Crimp Contact 25Mm2 Harting 86R4727
Han HC Modular 350 female Crimp Contact 25mm2

Han HC Modular 350 female Crimp Contact 25mm2

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09110006239 09110006239 86R4727
Product Name Power Connectors Heavy Duty Connector Contacts Han Hc Modular 350 Female Crimp Contact 25Mm2 Harting
Contact Size (AWG) 3 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC 90° Plug (Long) - 150509-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Filtered Rack & Panel: ARINC 404, ARINC 600, MIL-DTL-83527 Shell Styles -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details
Industrial RJ - DRPC11B005010 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Termination NA
View Details