HARTING Inc. of North America Power Connectors 9110006233

Description
Harting Han TC70 female contact 25mm
Request a Quote Datasheet
Description
Harting Han TC70 female contact 25mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09110006233 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09110006233
Power Connectors 09110006233
Harting Han TC70 female contact 25mm

Harting Han TC70 female contact 25mm

Buy Now
Heavy Duty Connector Contacts - 09110006233 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
09110006233
Heavy Duty Connector Contacts 09110006233
CONTACT H.D. CRIMP SOCKET 3AWG

CONTACT H.D. CRIMP SOCKET 3AWG

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 09110006233 09110006233
Product Name Power Connectors Heavy Duty Connector Contacts
Contact Size (AWG) 3 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
PCB Connectors - NCK-ML4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Power Entry Modules (PEM) - 486-3-107-467-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details