HARTING Inc. of North America Power Connectors 9110006230

Description
Han TC70 female contact 6m
Request a Quote
Description
Han TC70 female contact 6m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09110006230 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09110006230
Power Connectors 09110006230
Han TC70 female contact 6m

Han TC70 female contact 6m

Buy Now
70A Female Crimp Contact 6Mm2 (10Awg) Harting - 44W9355 - Newark, An Avnet Company
Chicago, IL, United States
70A Female Crimp Contact 6Mm2 (10Awg) Harting
44W9355
70A Female Crimp Contact 6Mm2 (10Awg) Harting 44W9355
70A female Crimp contact 6mm2 (10AWG)

70A female Crimp contact 6mm2 (10AWG)

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09110006230 44W9355
Product Name Power Connectors 70A Female Crimp Contact 6Mm2 (10Awg) Harting
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Water Proof Plugs & Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
Connector - Double Sided Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
ARINC Size 8 Socket 75 ohm Connectors - 190932 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 350 volts
View Details