HARTING Inc. of North America Power Connectors 9110006224

Description
Heavy Duty Power Connectors HAN HC-S-M8
Request a Quote
Description
Heavy Duty Power Connectors HAN HC-S-M8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09110006224 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09110006224
Power Connectors 09110006224
Heavy Duty Power Connectors HAN HC-S-M8

Heavy Duty Power Connectors HAN HC-S-M8

Buy Now
200A Female Contact With M8 Threading (For Busbar) Harting - 86R4724 - Newark, An Avnet Company
Chicago, IL, United States
200A Female Contact With M8 Threading (For Busbar) Harting
86R4724
200A Female Contact With M8 Threading (For Busbar) Harting 86R4724
200A female contact with M8 threading (for busbar)

200A female contact with M8 threading (for busbar)

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09110006224 86R4724
Product Name Power Connectors 200A Female Contact With M8 Threading (For Busbar) Harting
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

VGA 15 Pin Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Modules (PEM) - 486-3330-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details