HARTING Inc. of North America Heavy Duty Contact, Socket, Crimp, 35Mm2; Product Range Harting 9110006221

Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 35MM2; Product Range:Han TC200 Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:200A; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 35MM2; Product Range:Han TC200 Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:200A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Heavy Duty Contact, Socket, Crimp, 35Mm2, part number 09 11 000 6221, is designed for high-performance applications within the Han TC200 series. This female crimp contact accommodates a conductor cross-section of 35 mm² and is rated for a maximum current of 200 A. It features a low contact resistance of ,â§0.3 mΩ and is capable of withstanding a temperature range from -40 °C to +125 °C. The contact is made from copper alloy with a silver-plated surface, ensuring durability and reliability. It supports a minimum of 500 mating cycles, making it suitable for repeated use in demanding environments. The product is RoHS compliant with specific exemptions and adheres to IEC 60664-1 and IEC 61984 standards.

Datasheet Summary
Powered by GS/AI

The Heavy Duty Contact, Socket, Crimp, 35Mm2, part number 09 11 000 6221, is designed for high-performance applications within the Han TC200 series. This female crimp contact accommodates a conductor cross-section of 35 mm² and is rated for a maximum current of 200 A. It features a low contact resistance of ,â§0.3 mΩ and is capable of withstanding a temperature range from -40 °C to +125 °C. The contact is made from copper alloy with a silver-plated surface, ensuring durability and reliability. It supports a minimum of 500 mating cycles, making it suitable for repeated use in demanding environments. The product is RoHS compliant with specific exemptions and adheres to IEC 60664-1 and IEC 61984 standards.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, Crimp, 35Mm2; Product Range Harting - 86R4721 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, Crimp, 35Mm2; Product Range Harting
86R4721
Heavy Duty Contact, Socket, Crimp, 35Mm2; Product Range Harting 86R4721
HEAVY DUTY CONTACT, SOCKET, CRIMP, 35MM2; Product Range:Han TC200 Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:200A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, CRIMP, 35MM2; Product Range:Han TC200 Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:200A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 86R4721
Product Name Heavy Duty Contact, Socket, Crimp, 35Mm2; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1823233-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Filaments - 0701273 - 0701273 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers