HARTING Inc. of North America Heavy Duty Contact, Socket, Crimp, 25Mm2; Product Range Harting 9110006220

Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 25MM2; Product Range:Han TC200 Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:200A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 25MM2; Product Range:Han TC200 Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:200A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, Crimp, 25Mm2; Product Range Harting - 86R4720 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, Crimp, 25Mm2; Product Range Harting
86R4720
Heavy Duty Contact, Socket, Crimp, 25Mm2; Product Range Harting 86R4720
HEAVY DUTY CONTACT, SOCKET, CRIMP, 25MM2; Product Range:Han TC200 Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:200A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, CRIMP, 25MM2; Product Range:Han TC200 Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:200A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 86R4720
Product Name Heavy Duty Contact, Socket, Crimp, 25Mm2; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FNG-0016-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.0630 inch (1.6 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Bellows Electrical Contact - 2156 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details