HARTING Inc. of North America Heavy Duty Contact, Socket, Crimp, 0Awg; Product Range Harting 9110006217

Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 0AWG; Product Range:Han Q Series; Contact Gender:Socket; Wire Size AWG Max:0AWG; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy; Contact Plating:Silver Plated RoHS Compliant: Yes
Description
HEAVY DUTY CONTACT, SOCKET, CRIMP, 0AWG; Product Range:Han Q Series; Contact Gender:Socket; Wire Size AWG Max:0AWG; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy; Contact Plating:Silver Plated RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, Crimp, 0Awg; Product Range Harting - 43AC0411 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, Crimp, 0Awg; Product Range Harting
43AC0411
Heavy Duty Contact, Socket, Crimp, 0Awg; Product Range Harting 43AC0411
HEAVY DUTY CONTACT, SOCKET, CRIMP, 0AWG; Product Range:Han Q Series; Contact Gender:Socket; Wire Size AWG Max:0AWG; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy; Contact Plating:Silver Plated RoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, CRIMP, 0AWG; Product Range:Han Q Series; Contact Gender:Socket; Wire Size AWG Max:0AWG; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy; Contact Plating:Silver Plated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 43AC0411
Product Name Heavy Duty Contact, Socket, Crimp, 0Awg; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1452692-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Copper Glidcop Electrodes -  - Sunstone Engineering
Sunstone Engineering
Specs
Material Cu
Shape / Form Button
Applications Welding Electrodes
View Details