HARTING Inc. of North America Heavy Duty Contact, Socket, Screw, 35Mm2; Product Range Harting 9110006213

Description
HEAVY DUTY CONTACT, SOCKET, SCREW, 35MM2; Product Range:TC100 Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Screw; Current Rating:100A; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
HEAVY DUTY CONTACT, SOCKET, SCREW, 35MM2; Product Range:TC100 Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Screw; Current Rating:100A; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Socket, Screw, 35Mm2; Product Range Harting - 44W9353 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Socket, Screw, 35Mm2; Product Range Harting
44W9353
Heavy Duty Contact, Socket, Screw, 35Mm2; Product Range Harting 44W9353
HEAVY DUTY CONTACT, SOCKET, SCREW, 35MM2; Product Range:TC100 Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Screw; Current Rating:100A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, SOCKET, SCREW, 35MM2; Product Range:TC100 Series; Contact Gender:Socket; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:Screw; Current Rating:100A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 44W9353
Product Name Heavy Duty Contact, Socket, Screw, 35Mm2; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2411085-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin Silver (SnAg)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
National Bronze & Metals Inc.
Specs
Type Contact
Material Cu
Shape / Form Custom / Application Specific (optional feature); Bar Stock (optional feature); Rod Stock (optional feature); Plate, Billet
View Details