HARTING Inc. of North America Heavy Duty Contact, Pin, Crimp, 6Awg; Product Range Harting 9110006132

Description
HEAVY DUTY CONTACT, PIN, CRIMP, 6AWG; Product Range:Han-Modular Series; Contact Gender:Pin; Wire Size AWG Max:6AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:70A; Contact Material:Copper Alloy RoHS Compliant: Yes
Description
HEAVY DUTY CONTACT, PIN, CRIMP, 6AWG; Product Range:Han-Modular Series; Contact Gender:Pin; Wire Size AWG Max:6AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:70A; Contact Material:Copper Alloy RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, Crimp, 6Awg; Product Range Harting - 58T8015 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp, 6Awg; Product Range Harting
58T8015
Heavy Duty Contact, Pin, Crimp, 6Awg; Product Range Harting 58T8015
HEAVY DUTY CONTACT, PIN, CRIMP, 6AWG; Product Range:Han-Modular Series; Contact Gender:Pin; Wire Size AWG Max:6AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:70A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, CRIMP, 6AWG; Product Range:Han-Modular Series; Contact Gender:Pin; Wire Size AWG Max:6AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:70A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 58T8015
Product Name Heavy Duty Contact, Pin, Crimp, 6Awg; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data