HARTING Inc. of North America Heavy Duty Contact, Pin, Crimp, 3Awg; Product Range Harting 9110006125

Description
HEAVY DUTY CONTACT, PIN, CRIMP, 3AWG; Product Range:Han-Modular Series; Contact Gender:Pin; Wire Size AWG Max:3AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, CRIMP, 3AWG; Product Range:Han-Modular Series; Contact Gender:Pin; Wire Size AWG Max:3AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, Crimp, 3Awg; Product Range Harting - 86R4710 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, Crimp, 3Awg; Product Range Harting
86R4710
Heavy Duty Contact, Pin, Crimp, 3Awg; Product Range Harting 86R4710
HEAVY DUTY CONTACT, PIN, CRIMP, 3AWG; Product Range:Han-Modular Series; Contact Gender:Pin; Wire Size AWG Max:3AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, CRIMP, 3AWG; Product Range:Han-Modular Series; Contact Gender:Pin; Wire Size AWG Max:3AWG; Wire Size AWG Min:-; Contact Termination Type:Crimp; Current Rating:100A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 86R4710
Product Name Heavy Duty Contact, Pin, Crimp, 3Awg; Product Range Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2292382-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Soft Carbon for Sodium Electrode - BMLC-KJ031 - Matexcel
Specs
Applications Battery or Fuel Cell
View Details