HARTING Inc. of North America Contacts 9110006113

Description
Harting 100A axial screw contact male 16
Request a Quote Datasheet
Description
Harting 100A axial screw contact male 16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 09110006113 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
09110006113
Contacts 09110006113
Harting 100A axial screw contact male 16

Harting 100A axial screw contact male 16

Buy Now
Heavy Duty Connector Contacts - 09110006113 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Contacts
09110006113
Heavy Duty Connector Contacts 09110006113
CONTACT H.D. AXL SCRW PIN 2-4AWG

CONTACT H.D. AXL SCRW PIN 2-4AWG

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 09110006113 09110006113
Product Name Contacts Heavy Duty Connector Contacts
Contact Size (AWG) 2 to 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Cable Connectors - NCN-MRB-141-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details