HARTING Inc. of North America Rectangular Pwr Insert, Socket, 12Pos; Product Range Harting 9100123101

Description
RECTANGULAR PWR INSERT, SOCKET, 12POS; Product Range:Han Series; No. of Contacts:12Contacts; No. of Rows:3 Row; Gender:Receptacle; Rectangular Shell Size:1A; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR PWR INSERT, SOCKET, 12POS; Product Range:Han Series; No. of Contacts:12Contacts; No. of Rows:3 Row; Gender:Receptacle; Rectangular Shell Size:1A; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Pwr Insert, Socket, 12Pos; Product Range Harting - 39AJ5776 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Pwr Insert, Socket, 12Pos; Product Range Harting
39AJ5776
Rectangular Pwr Insert, Socket, 12Pos; Product Range Harting 39AJ5776
RECTANGULAR PWR INSERT, SOCKET, 12POS; Product Range:Han Series; No. of Contacts:12Contacts; No. of Rows:3 Row; Gender:Receptacle; Rectangular Shell Size:1A; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

RECTANGULAR PWR INSERT, SOCKET, 12POS; Product Range:Han Series; No. of Contacts:12Contacts; No. of Rows:3 Row; Gender:Receptacle; Rectangular Shell Size:1A; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 39AJ5776
Product Name Rectangular Pwr Insert, Socket, 12Pos; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST VENTILATION PLUG - CVP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5000 to 0.9291 inch (12.7 to 23.6 mm)
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 8159179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon
NPT Thread M20
View Details