HARTING Inc. of North America Rectangular Pwr Insert, Pin, 12Pos; Product Range Harting 9100123006

Description
RECTANGULAR PWR INSERT, PIN, 12POS; Product Range:Han Series; No. of Contacts:12Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:1A; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR PWR INSERT, PIN, 12POS; Product Range:Han Series; No. of Contacts:12Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:1A; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Pwr Insert, Pin, 12Pos; Product Range Harting - 39AJ5775 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Pwr Insert, Pin, 12Pos; Product Range Harting
39AJ5775
Rectangular Pwr Insert, Pin, 12Pos; Product Range Harting 39AJ5775
RECTANGULAR PWR INSERT, PIN, 12POS; Product Range:Han Series; No. of Contacts:12Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:1A; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

RECTANGULAR PWR INSERT, PIN, 12POS; Product Range:Han Series; No. of Contacts:12Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:1A; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 39AJ5775
Product Name Rectangular Pwr Insert, Pin, 12Pos; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

m6x1.0 metal Aluminum Vent Plug - MIV-06MA-7-6.8 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Aluminum; Aluminum
NPT Thread 1" NPT; M6x1.0
View Details
Cable Gland Plugs - 2826947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Stainless Steel, Nickel Plated Brass
NPT Thread PG16
View Details
Three Layer Septa - 76019 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Polyamide PG Thread Plugs - 7215517 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details