HARTING Inc. of North America Rectangular Pwr Insert, Pin, 12Pos; Product Range Harting 9100123001

Description
RECTANGULAR PWR INSERT, PIN, 12POS; Product Range:Han Series; No. of Contacts:12Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:1A; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR PWR INSERT, PIN, 12POS; Product Range:Han Series; No. of Contacts:12Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:1A; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Pwr Insert, Pin, 12Pos; Product Range Harting - 39AJ5774 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Pwr Insert, Pin, 12Pos; Product Range Harting
39AJ5774
Rectangular Pwr Insert, Pin, 12Pos; Product Range Harting 39AJ5774
RECTANGULAR PWR INSERT, PIN, 12POS; Product Range:Han Series; No. of Contacts:12Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:1A; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

RECTANGULAR PWR INSERT, PIN, 12POS; Product Range:Han Series; No. of Contacts:12Contacts; No. of Rows:3 Row; Gender:Plug; Rectangular Shell Size:1A; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 39AJ5774
Product Name Rectangular Pwr Insert, Pin, 12Pos; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland Plugs - 2826948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nickel Plated Brass, Stainless Steel
NPT Thread PG21
View Details
Silicone Rubber Washer Plugs - MSWP12 - MOCAP LLC
Specs
Features Flange
Overall Length 0.1575 inch (4 mm)
Material Rubber - Silicone
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details