HARTING Inc. of North America Heavy Duty Insert, Plug, 4Pos, 4A, Crimp; Product Range Harting 9100043006

Description
HEAVY DUTY INSERT, PLUG, 4POS, 4A, CRIMP; Product Range:Han 1A Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:1A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 4POS, 4A, CRIMP; Product Range:Han 1A Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:1A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 4Pos, 4A, Crimp; Product Range Harting - 50AJ9784 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 4Pos, 4A, Crimp; Product Range Harting
50AJ9784
Heavy Duty Insert, Plug, 4Pos, 4A, Crimp; Product Range Harting 50AJ9784
HEAVY DUTY INSERT, PLUG, 4POS, 4A, CRIMP; Product Range:Han 1A Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:1A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 4POS, 4A, CRIMP; Product Range:Han 1A Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:1A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 50AJ9784
Product Name Heavy Duty Insert, Plug, 4Pos, 4A, Crimp; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Outside Pull Tapered Plastic Plugs - OP.64/.72 - MOCAP LLC
Specs
Features Pull Tab
Overall Length 0.5000 inch (12.7 mm)
Material Polyethylene (PE)
View Details