HARTING Inc. of North America Rectangular Pwr Insert, Socket, 4Pos; Product Range Harting 9100033306

Description
RECTANGULAR PWR INSERT, SOCKET, 4POS; Product Range:Han Series; No. of Contacts:4Contacts; No. of Rows:2 Row; Gender:Receptacle; Rectangular Shell Size:1A; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes
Description
RECTANGULAR PWR INSERT, SOCKET, 4POS; Product Range:Han Series; No. of Contacts:4Contacts; No. of Rows:2 Row; Gender:Receptacle; Rectangular Shell Size:1A; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Rectangular Power Insert, Socket, 4Pos, part number 39AJ5769, is part of the Han® Series by HARTING. This insert features a crimp termination method and is designed for female connections. It accommodates a conductor cross-section ranging from 0.14 to 4 mm² and supports a rated current of 16 A and a rated voltage of 400 V. The insert is constructed from polyamide with a jet black color (RAL 9005) and has a flammability rating of V-0 according to UL 94. The product is rated for a pollution degree of 3 and has an insulation resistance greater than 10^8 Ω. It can operate within a temperature range of -30 to +90 °C and is designed for at least 100 mating cycles. The degree of protection is IP20, and it is important to note that crimp contacts, locking levers, and seals must be ordered separately for complete assembly. The product is manufactured in Germany and weighs 10.8 g.

Datasheet Summary
Powered by GS/AI

The Rectangular Power Insert, Socket, 4Pos, part number 39AJ5769, is part of the Han® Series by HARTING. This insert features a crimp termination method and is designed for female connections. It accommodates a conductor cross-section ranging from 0.14 to 4 mm² and supports a rated current of 16 A and a rated voltage of 400 V. The insert is constructed from polyamide with a jet black color (RAL 9005) and has a flammability rating of V-0 according to UL 94. The product is rated for a pollution degree of 3 and has an insulation resistance greater than 10^8 Ω. It can operate within a temperature range of -30 to +90 °C and is designed for at least 100 mating cycles. The degree of protection is IP20, and it is important to note that crimp contacts, locking levers, and seals must be ordered separately for complete assembly. The product is manufactured in Germany and weighs 10.8 g.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Pwr Insert, Socket, 4Pos; Product Range Harting - 39AJ5769 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Pwr Insert, Socket, 4Pos; Product Range Harting
39AJ5769
Rectangular Pwr Insert, Socket, 4Pos; Product Range Harting 39AJ5769
RECTANGULAR PWR INSERT, SOCKET, 4POS; Product Range:Han Series; No. of Contacts:4Contacts; No. of Rows:2 Row; Gender:Receptacle; Rectangular Shell Size:1A; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

RECTANGULAR PWR INSERT, SOCKET, 4POS; Product Range:Han Series; No. of Contacts:4Contacts; No. of Rows:2 Row; Gender:Receptacle; Rectangular Shell Size:1A; Contact Gender:Socket; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 39AJ5769
Product Name Rectangular Pwr Insert, Socket, 4Pos; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

100PCS M4x0.7-4.5 inner hexagon Plastic Venting Screw(1) - MIV-04B-IH - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material Plastic
NPT Thread M4x0.7-4.5
View Details
Cable Gland Plugs - 8159188 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon
NPT Thread M25
View Details
Paper Tapered Plugs - MPTP030 - MOCAP LLC
Specs
Overall Length 0.7008 inch (17.8 mm)
Material Paper
BSP Thread G1-3/4
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details