HARTING Inc. of North America Rectangular Pwr Insert, Pin, 4Pos; Product Range Harting 9100033206

Description
RECTANGULAR PWR INSERT, PIN, 4POS; Product Range:Han Series; No. of Contacts:4Contacts; No. of Rows:2 Row; Gender:Plug; Rectangular Shell Size:1A; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR PWR INSERT, PIN, 4POS; Product Range:Han Series; No. of Contacts:4Contacts; No. of Rows:2 Row; Gender:Plug; Rectangular Shell Size:1A; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Pwr Insert, Pin, 4Pos; Product Range Harting - 39AJ5767 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Pwr Insert, Pin, 4Pos; Product Range Harting
39AJ5767
Rectangular Pwr Insert, Pin, 4Pos; Product Range Harting 39AJ5767
RECTANGULAR PWR INSERT, PIN, 4POS; Product Range:Han Series; No. of Contacts:4Contacts; No. of Rows:2 Row; Gender:Plug; Rectangular Shell Size:1A; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

RECTANGULAR PWR INSERT, PIN, 4POS; Product Range:Han Series; No. of Contacts:4Contacts; No. of Rows:2 Row; Gender:Plug; Rectangular Shell Size:1A; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 39AJ5767
Product Name Rectangular Pwr Insert, Pin, 4Pos; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Low Bleed High Temperatre Septa - 75834 - Hamilton Company
Specs
Shape / Application Round
Material Rubber - Silicone
Diameter ? to 0.3543 inch (? to 9 mm)
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details