HARTING Inc. of North America Rectangular Pwr Insert, Pin, 4Pos; Product Range Harting 9100033001

Description
RECTANGULAR PWR INSERT, PIN, 4POS; Product Range:Han Series; No. of Contacts:4Contacts; No. of Rows:2 Row; Gender:Plug; Rectangular Shell Size:1A; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR PWR INSERT, PIN, 4POS; Product Range:Han Series; No. of Contacts:4Contacts; No. of Rows:2 Row; Gender:Plug; Rectangular Shell Size:1A; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Pwr Insert, Pin, 4Pos; Product Range Harting - 39AJ5762 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Pwr Insert, Pin, 4Pos; Product Range Harting
39AJ5762
Rectangular Pwr Insert, Pin, 4Pos; Product Range Harting 39AJ5762
RECTANGULAR PWR INSERT, PIN, 4POS; Product Range:Han Series; No. of Contacts:4Contacts; No. of Rows:2 Row; Gender:Plug; Rectangular Shell Size:1A; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

RECTANGULAR PWR INSERT, PIN, 4POS; Product Range:Han Series; No. of Contacts:4Contacts; No. of Rows:2 Row; Gender:Plug; Rectangular Shell Size:1A; Contact Gender:Pin; Contact Termination Type:Crimp; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 39AJ5762
Product Name Rectangular Pwr Insert, Pin, 4Pos; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure/Leak Test NPT Male Plug -  - HydraCheck Inc.
Specs
Shape / Application Round; Screw Cap or Plug
Features Threaded
NPT Thread 1/4" NPT; 3/8" NPT; 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/4" NPT; 1 1/2" NPT
View Details
Metal Battery Pack Vent Valve - MIV-32MAEX - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Features Threaded; Vented
Material Nylon; Plastic (PA / Nylon) housing
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700612 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details