HARTING Inc. of North America Rectangular Pwr Insert, Socket, 4Pos; Product Range Harting 9100032701

Description
RECTANGULAR PWR INSERT, SOCKET, 4POS; Product Range:Han Series; No. of Contacts:4Contacts; No. of Rows:2 Row; Gender:Receptacle; Rectangular Shell Size:1A; Contact Gender:Socket; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR PWR INSERT, SOCKET, 4POS; Product Range:Han Series; No. of Contacts:4Contacts; No. of Rows:2 Row; Gender:Receptacle; Rectangular Shell Size:1A; Contact Gender:Socket; Contact Termination Type:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Pwr Insert, Socket, 4Pos; Product Range Harting - 39AJ5760 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Pwr Insert, Socket, 4Pos; Product Range Harting
39AJ5760
Rectangular Pwr Insert, Socket, 4Pos; Product Range Harting 39AJ5760
RECTANGULAR PWR INSERT, SOCKET, 4POS; Product Range:Han Series; No. of Contacts:4Contacts; No. of Rows:2 Row; Gender:Receptacle; Rectangular Shell Size:1A; Contact Gender:Socket; Contact Termination Type:Screw RoHS Compliant: Yes

RECTANGULAR PWR INSERT, SOCKET, 4POS; Product Range:Han Series; No. of Contacts:4Contacts; No. of Rows:2 Row; Gender:Receptacle; Rectangular Shell Size:1A; Contact Gender:Socket; Contact Termination Type:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 39AJ5760
Product Name Rectangular Pwr Insert, Socket, 4Pos; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

End stop limiter - YSRA-12-C - Festo Corporation
Specs
Material Galvanized Steel
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Shape / Application Round
Features Flange
Diameter 0.5000 to 2 inch (12.7 to 50.8 mm)
View Details
High Temperature Septa - 75813 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details