HARTING Inc. of North America Rectangular Pwr Insert, Pin, 4Pos; Product Range Harting 9100032601

Description
RECTANGULAR PWR INSERT, PIN, 4POS; Product Range:Han Series; No. of Contacts:4Contacts; No. of Rows:2 Row; Gender:Plug; Rectangular Shell Size:1A; Contact Gender:Pin; Contact Termination Type:Screw; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR PWR INSERT, PIN, 4POS; Product Range:Han Series; No. of Contacts:4Contacts; No. of Rows:2 Row; Gender:Plug; Rectangular Shell Size:1A; Contact Gender:Pin; Contact Termination Type:Screw; Contact Material:Copper Alloy RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Pwr Insert, Pin, 4Pos; Product Range Harting - 39AJ5758 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Pwr Insert, Pin, 4Pos; Product Range Harting
39AJ5758
Rectangular Pwr Insert, Pin, 4Pos; Product Range Harting 39AJ5758
RECTANGULAR PWR INSERT, PIN, 4POS; Product Range:Han Series; No. of Contacts:4Contacts; No. of Rows:2 Row; Gender:Plug; Rectangular Shell Size:1A; Contact Gender:Pin; Contact Termination Type:Screw; Contact Material:Copper Alloy RoHS Compliant: Yes

RECTANGULAR PWR INSERT, PIN, 4POS; Product Range:Han Series; No. of Contacts:4Contacts; No. of Rows:2 Row; Gender:Plug; Rectangular Shell Size:1A; Contact Gender:Pin; Contact Termination Type:Screw; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 39AJ5758
Product Name Rectangular Pwr Insert, Pin, 4Pos; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Goretex Protective Vent - PMF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Vented
Material Steel - Stainless (optional feature); PA6, Polycarbonate
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 9010652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass
NPT Thread M20
View Details