9100009906 -- HAN 1A-SHIELDING PLATE HARTING
HARTING Inc. of North America
Han 1A-Shielding Plate Harting
9100009906
Description
HAN 1A-SHIELDING PLATE
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Description
HAN 1A-SHIELDING PLATE
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
63AJ8274 |
|
Product Name
|
Han 1A-Shielding Plate Harting |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Connector Type
Phone Jack / Plug
Gender
Female / Jack
Current Rating
10.0 amps
View Details
Omnetics Connector Corporation
Connector Type
Board Mount Connector; Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Gender
Male / Plug
Geometry
Straight
View Details
2 suppliers
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
18 to 24 AWG
View Details