HARTING Inc. of North America Protection Cover, Size 1A, Nylon; Accessory Type Harting 9100005502

Description
PROTECTION COVER, SIZE 1A, NYLON; Accessory Type:Protection Cover; For Use With:Harting Han 1A Series 09 10 004 310X, 09 10 008 310X, 09 10 003 270X Female Inserts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Description
PROTECTION COVER, SIZE 1A, NYLON; Accessory Type:Protection Cover; For Use With:Harting Han 1A Series 09 10 004 310X, 09 10 008 310X, 09 10 003 270X Female Inserts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Protection Cover, Size 1A, is designed for use with Harting Han 1A series female inserts, specifically part numbers 09 10 004 310X, 09 10 008 310X, and 09 10 003 270X. It is constructed from nylon (polyamide) and is compliant with RoHS regulations. The cover operates within a temperature range of -30 to +90 °C and offers a degree of protection rated at IP65 according to IEC 60529, making it suitable for various industrial applications. The product is available in jet black (RAL 9005) and has a flammability classification of V-0 per UL 94 standards. It is packaged in quantities of ten and is manufactured in Romania.

Datasheet Summary
Powered by GS/AI

The Protection Cover, Size 1A, is designed for use with Harting Han 1A series female inserts, specifically part numbers 09 10 004 310X, 09 10 008 310X, and 09 10 003 270X. It is constructed from nylon (polyamide) and is compliant with RoHS regulations. The cover operates within a temperature range of -30 to +90 °C and offers a degree of protection rated at IP65 according to IEC 60529, making it suitable for various industrial applications. The product is available in jet black (RAL 9005) and has a flammability classification of V-0 per UL 94 standards. It is packaged in quantities of ten and is manufactured in Romania.

Suppliers

Company
Product
Description
Supplier Links
Protection Cover, Size 1A, Nylon; Accessory Type Harting - 30AK5472 - Newark, An Avnet Company
Chicago, IL, United States
Protection Cover, Size 1A, Nylon; Accessory Type Harting
30AK5472
Protection Cover, Size 1A, Nylon; Accessory Type Harting 30AK5472
PROTECTION COVER, SIZE 1A, NYLON; Accessory Type:Protection Cover; For Use With:Harting Han 1A Series 09 10 004 310X, 09 10 008 310X, 09 10 003 270X Female Inserts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

PROTECTION COVER, SIZE 1A, NYLON; Accessory Type:Protection Cover; For Use With:Harting Han 1A Series 09 10 004 310X, 09 10 008 310X, 09 10 003 270X Female Inserts; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 30AK5472
Product Name Protection Cover, Size 1A, Nylon; Accessory Type Harting
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Plastic Hood/Backshell for Female J-Tek or Mix-Tek, Jackscrews - M80-9545000 - Harwin Plc
Specs
Type Cap
Material Polyamide (Nylon) 46
Width 2.74 inch (69.5 mm)
View Details
D Sub Backshells - 480197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Top Entry
Material Pet
View Details