HARTING Inc. of North America 1A Bulkhead Housing Rohs Compliant Harting 9100000300

Description
1A BULKHEAD HOUSING ROHS COMPLIANT: YES
Description
1A BULKHEAD HOUSING ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1A Bulkhead Housing (part number 28AH1094) from HARTING is designed for bulkhead mounting applications. It features a straight design and is constructed from polyamide with a jet black finish (RAL 9005). The housing is equipped with a TPE seal in yellow, providing a degree of protection rated at IP65 according to IEC 60529, making it suitable for environments where dust and water exposure is a concern. This product operates within a temperature range of -30 to +90 °C and requires two M3 fixing screws for installation, with a tightening torque of 0.3 Nm. It has a flammability rating of V-0 according to UL 94, indicating good fire resistance. The housing complies with several specifications, including EN 45545-2 for fire safety in rail applications and EN 61373 for shock and vibration resistance. The net weight of the housing is 7 grams, and it is manufactured in Germany.

Datasheet Summary
Powered by GS/AI

The 1A Bulkhead Housing (part number 28AH1094) from HARTING is designed for bulkhead mounting applications. It features a straight design and is constructed from polyamide with a jet black finish (RAL 9005). The housing is equipped with a TPE seal in yellow, providing a degree of protection rated at IP65 according to IEC 60529, making it suitable for environments where dust and water exposure is a concern. This product operates within a temperature range of -30 to +90 °C and requires two M3 fixing screws for installation, with a tightening torque of 0.3 Nm. It has a flammability rating of V-0 according to UL 94, indicating good fire resistance. The housing complies with several specifications, including EN 45545-2 for fire safety in rail applications and EN 61373 for shock and vibration resistance. The net weight of the housing is 7 grams, and it is manufactured in Germany.

Suppliers

Company
Product
Description
Supplier Links
1A Bulkhead Housing Rohs Compliant Harting - 28AH1094 - Newark, An Avnet Company
Chicago, IL, United States
1A Bulkhead Housing Rohs Compliant Harting
28AH1094
1A Bulkhead Housing Rohs Compliant Harting 28AH1094
1A BULKHEAD HOUSING ROHS COMPLIANT: YES

1A BULKHEAD HOUSING ROHS COMPLIANT: YES

Supplier's Site Datasheet
Rectangular Hood, Size 1A, Polyamide; Svhc Harting - 34AH2934 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Hood, Size 1A, Polyamide; Svhc Harting
34AH2934
Rectangular Hood, Size 1A, Polyamide; Svhc Harting 34AH2934
RECTANGULAR HOOD, SIZE 1A, POLYAMIDE; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

RECTANGULAR HOOD, SIZE 1A, POLYAMIDE; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AH1094
Product Name 1A Bulkhead Housing Rohs Compliant Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details