CONTACT, PIN, 8AWG, SOLDER; Product Range:Han-Fast Lock Series; Contact Gender:Pin; Wire Size AWG Max:8AWG; Wire Size AWG Min:8AWG; Contact Termination Type:Crimp; Current Rating:60A; Contact Material:Copper RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 44W9339 |
| Product Name | Contact, Pin, 8Awg, Solder; Product Range Harting |
| Type | Contact |