CONTACT, PIN, 12-10AWG, SOLDER; Product Range:Han-Fast Lock Series; Contact Gender:Pin; Wire Size AWG Max:10AWG; Wire Size AWG Min:12AWG; Contact Termination Type:Solder; Current Rating:-; Contact Material:Copper RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 44W9338 |
| Product Name | Contact, Pin, 12-10Awg, Solder; Product Range Harting |
| Type | Contact |