HARTING Inc. of North America Heavy Duty Contact, Pin, 60A; Product Range Harting 9080007122

Description
HEAVY DUTY CONTACT, PIN, 60A; Product Range:Han-Fast Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:-; Current Rating:60A; Contact Material:Copper Alloy; Contact Plating:Silver Plated Contacts; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONTACT, PIN, 60A; Product Range:Han-Fast Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:-; Current Rating:60A; Contact Material:Copper Alloy; Contact Plating:Silver Plated Contacts; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Contact, Pin, 60A; Product Range Harting - 22AC5020 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, 60A; Product Range Harting
22AC5020
Heavy Duty Contact, Pin, 60A; Product Range Harting 22AC5020
HEAVY DUTY CONTACT, PIN, 60A; Product Range:Han-Fast Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:-; Current Rating:60A; Contact Material:Copper Alloy; Contact Plating:Silver Plated Contacts; SVHC:No SVHCRoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, 60A; Product Range:Han-Fast Series; Contact Gender:Pin; Wire Size AWG Max:-; Contact Termination Type:-; Current Rating:60A; Contact Material:Copper Alloy; Contact Plating:Silver Plated Contacts; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site
Heavy Duty Contact, Pin, 60A; Product Range Harting - 98Y6657 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Contact, Pin, 60A; Product Range Harting
98Y6657
Heavy Duty Contact, Pin, 60A; Product Range Harting 98Y6657
HEAVY DUTY CONTACT, PIN, 60A; Product Range:Han-Fast Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:60A; Contact Material:Copper Alloy RoHS Compliant: Yes

HEAVY DUTY CONTACT, PIN, 60A; Product Range:Han-Fast Series; Contact Gender:Pin; Wire Size AWG Max:-; Wire Size AWG Min:-; Contact Termination Type:-; Current Rating:60A; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 22AC5020 98Y6657
Product Name Heavy Duty Contact, Pin, 60A; Product Range Harting Heavy Duty Contact, Pin, 60A; Product Range Harting
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2349177-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Molybdenum Wire -  - Rhenium Alloys, Inc.
Rhenium Alloys, Inc.
Specs
Type Cathodic Emitters / Filaments
Material Molybdenum
Shape / Form Bar Stock (optional feature); Wire
View Details