HARTING Inc. of North America Harting Sensor Actuator Box, M8 A-Code 3Pin, 4 Ports Harting 90700500100

Description
HARTING SENSOR ACTUATOR BOX, M8 A-CODE 3PIN, 4 PORTS: MASTER CONNECTION IS 8PIN M12 (FROM TOP)
Description
HARTING SENSOR ACTUATOR BOX, M8 A-CODE 3PIN, 4 PORTS: MASTER CONNECTION IS 8PIN M12 (FROM TOP)

Suppliers

Company
Product
Description
Supplier Links
Harting Sensor Actuator Box, M8 A-Code 3Pin, 4 Ports Harting - 63AJ8272 - Newark, An Avnet Company
Chicago, IL, United States
Harting Sensor Actuator Box, M8 A-Code 3Pin, 4 Ports Harting
63AJ8272
Harting Sensor Actuator Box, M8 A-Code 3Pin, 4 Ports Harting 63AJ8272
HARTING SENSOR ACTUATOR BOX, M8 A-CODE 3PIN, 4 PORTS: MASTER CONNECTION IS 8PIN M12 (FROM TOP)

HARTING SENSOR ACTUATOR BOX, M8 A-CODE 3PIN, 4 PORTS: MASTER CONNECTION IS 8PIN M12 (FROM TOP)

Supplier's Site
Harting Sensor Actuator Box, M8 A-Code 3Pin, 4 Ports Harting - 23AK9911 - Newark, An Avnet Company
Chicago, IL, United States
Harting Sensor Actuator Box, M8 A-Code 3Pin, 4 Ports Harting
23AK9911
Harting Sensor Actuator Box, M8 A-Code 3Pin, 4 Ports Harting 23AK9911
HARTING SENSOR ACTUATOR BOX, M8 A-CODE 3PIN, 4 PORTS: MASTER CONNECTION IS 8PIN M12 (FROM TOP)

HARTING SENSOR ACTUATOR BOX, M8 A-CODE 3PIN, 4 PORTS: MASTER CONNECTION IS 8PIN M12 (FROM TOP)

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63AJ8272
Product Name Harting Sensor Actuator Box, M8 A-Code 3Pin, 4 Ports Harting
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - X221B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details