HARTING Inc. of North America Backplane Connectors - 09069009996 9069009996

Description
Manufacturer: HARTING Win Source Part Number: 904784-09069009996 Series: DIN 41612 Features: Connector Mounting Bracket For - Type B Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 09069009996-ND, 1195-4333, 09 06 900 9996
Request a Quote Datasheet
Description
Manufacturer: HARTING Win Source Part Number: 904784-09069009996 Series: DIN 41612 Features: Connector Mounting Bracket For - Type B Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 09069009996-ND, 1195-4333, 09 06 900 9996
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09069009996 - 904784-09069009996 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 09069009996
904784-09069009996
Backplane Connectors - 09069009996 904784-09069009996
Manufacturer: HARTING Win Source Part Number: 904784-09069009996 Series: DIN 41612 Features: Connector Mounting Bracket For - Type B Package: Bulk Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 09069009996-ND, 1195-4333, 09 06 900 9996

Manufacturer: HARTING
Win Source Part Number: 904784-09069009996
Series: DIN 41612
Features: Connector Mounting Bracket For - Type B
Package: Bulk
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 09069009996-ND, 1195-4333, 09 06 900 9996

Buy Now Datasheet
Backplane Connectors - 09069009996 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09069009996
Backplane Connectors 09069009996
DIN 41612 Connectors DIN-PWR FIXING BRKT

DIN 41612 Connectors DIN-PWR FIXING BRKT

Buy Now
Rastelement Mit Cod. Rechts, Rohs Compliant Harting - 01J2971 - Newark, An Avnet Company
Chicago, IL, United States
Rastelement Mit Cod. Rechts, Rohs Compliant Harting
01J2971
Rastelement Mit Cod. Rechts, Rohs Compliant Harting 01J2971
RASTELEMENT MIT COD. RECHTS, ROHS COMPLIANT: YES

RASTELEMENT MIT COD. RECHTS, ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 904784-09069009996 09069009996 01J2971
Product Name Backplane Connectors - 09069009996 Backplane Connectors Rastelement Mit Cod. Rechts, Rohs Compliant Harting
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details