HARTING Inc. of North America Shell Housing, 90/ 180 Deg, Zinc Alloy; Accessory Type Harting 9068480550

Description
SHELL HOUSING, 90/ 180 DEG, ZINC ALLOY; Accessory Type:Shell Housing; For Use With:Harting Type F, H & MH Series Connectors; Connector Shell Size:-; Cable Exit Angle:90°, 180°; Connector Body Material:Zinc Alloy Body; Product Range:-RoHS Compliant: Yes
Description
SHELL HOUSING, 90/ 180 DEG, ZINC ALLOY; Accessory Type:Shell Housing; For Use With:Harting Type F, H & MH Series Connectors; Connector Shell Size:-; Cable Exit Angle:90°, 180°; Connector Body Material:Zinc Alloy Body; Product Range:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Shell Housing, 90/ 180 Deg, Zinc Alloy; Accessory Type Harting - 16M1741 - Newark, An Avnet Company
Chicago, IL, United States
Shell Housing, 90/ 180 Deg, Zinc Alloy; Accessory Type Harting
16M1741
Shell Housing, 90/ 180 Deg, Zinc Alloy; Accessory Type Harting 16M1741
SHELL HOUSING, 90/ 180 DEG, ZINC ALLOY; Accessory Type:Shell Housing; For Use With:Harting Type F, H & MH Series Connectors; Connector Shell Size:-; Cable Exit Angle:90°, 180°; Connector Body Material:Zinc Alloy Body; Product Range:-RoHS Compliant: Yes

SHELL HOUSING, 90/ 180 DEG, ZINC ALLOY; Accessory Type:Shell Housing; For Use With:Harting Type F, H & MH Series Connectors; Connector Shell Size:-; Cable Exit Angle:90°, 180°; Connector Body Material:Zinc Alloy Body; Product Range:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16M1741
Product Name Shell Housing, 90/ 180 Deg, Zinc Alloy; Accessory Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28.57 mm (1.12 inch)
Bearing Bore / Ring O.D. 0.8750 inch (22.22 mm)
View Details