HARTING Inc. of North America Backplane Connectors 9063482951

Description
DIN 41612 Connectors DIN-POWER F048MR-3,
Request a Quote
Description
DIN 41612 Connectors DIN-POWER F048MR-3,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09063482951 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09063482951
Backplane Connectors 09063482951
DIN 41612 Connectors DIN-POWER F048MR-3,

DIN 41612 Connectors DIN-POWER F048MR-3,

Buy Now
Din F Male Angled 48Pin, W/ Board Locks, Pl1, Thr/smc Harting - 30M6533 - Newark, An Avnet Company
Chicago, IL, United States
Din F Male Angled 48Pin, W/ Board Locks, Pl1, Thr/smc Harting
30M6533
Din F Male Angled 48Pin, W/ Board Locks, Pl1, Thr/smc Harting 30M6533
DIN F male angled 48pin, w/ board locks, PL1, THR/SMC

DIN F male angled 48pin, w/ board locks, PL1, THR/SMC

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09063482951 30M6533
Product Name Backplane Connectors Din F Male Angled 48Pin, W/ Board Locks, Pl1, Thr/smc Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Coaxial Adaptor - 50 Ohm,
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Paladin ® - 131-6218-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details