HARTING Inc. of North America Din H16 Male Angled 16Pin, Pl1 Harting 9063162511

Description
DIN H16 MALE ANGLED 16PIN, PL1
Description
DIN H16 MALE ANGLED 16PIN, PL1

Suppliers

Company
Product
Description
Supplier Links
Din H16 Male Angled 16Pin, Pl1 Harting - 63AJ8262 - Newark, An Avnet Company
Chicago, IL, United States
Din H16 Male Angled 16Pin, Pl1 Harting
63AJ8262
Din H16 Male Angled 16Pin, Pl1 Harting 63AJ8262
DIN H16 MALE ANGLED 16PIN, PL1

DIN H16 MALE ANGLED 16PIN, PL1

Supplier's Site
Din H16 Male Angled 16Pin, W/ Board Locks, Pl1 Harting - 23AK9901 - Newark, An Avnet Company
Chicago, IL, United States
Din H16 Male Angled 16Pin, W/ Board Locks, Pl1 Harting
23AK9901
Din H16 Male Angled 16Pin, W/ Board Locks, Pl1 Harting 23AK9901
DIN H16 MALE ANGLED 16PIN, W/ BOARD LOCKS, PL1

DIN H16 MALE ANGLED 16PIN, W/ BOARD LOCKS, PL1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 63AJ8262
Product Name Din H16 Male Angled 16Pin, Pl1 Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190301 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Quick Connects, Quick Disconnect Connectors - 36-1285-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details