HARTING Inc. of North America Backplane Connectors 9062486848

Description
DIN 41612 Connectors DINPWRF048FS-3,7C1
Request a Quote Datasheet
Description
DIN 41612 Connectors DINPWRF048FS-3,7C1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09062486848 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09062486848
Backplane Connectors 09062486848
DIN 41612 Connectors DINPWRF048FS-3,7C1

DIN 41612 Connectors DINPWRF048FS-3,7C1

Buy Now
Connector, Din 41612, Rcpt, 3Row; Product Range Harting - 75C9600 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Rcpt, 3Row; Product Range Harting
75C9600
Connector, Din 41612, Rcpt, 3Row; Product Range Harting 75C9600
CONNECTOR, DIN 41612, RCPT, 3ROW; Product Range:-; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

CONNECTOR, DIN 41612, RCPT, 3ROW; Product Range:-; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09062486848 75C9600
Product Name Backplane Connectors Connector, Din 41612, Rcpt, 3Row; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190606 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Paladin Daughtercard - 130-6262-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; DIN Connector
Geometry Right Angle
Termination Press-Fit
View Details