HARTING Inc. of North America Backplane Connectors - 09062486836 9062486836

Description
Manufacturer: HARTING Win Source Part Number: 904783-09062486836 Series: DIN 41612 Features: 48 (Power) Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9062486836, 1195-1335
Request a Quote Datasheet
Description
Manufacturer: HARTING Win Source Part Number: 904783-09062486836 Series: DIN 41612 Features: 48 (Power) Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9062486836, 1195-1335
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09062486836 - 904783-09062486836 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 09062486836
904783-09062486836
Backplane Connectors - 09062486836 904783-09062486836
Manufacturer: HARTING Win Source Part Number: 904783-09062486836 Series: DIN 41612 Features: 48 (Power) Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9062486836, 1195-1335

Manufacturer: HARTING
Win Source Part Number: 904783-09062486836
Series: DIN 41612
Features: 48 (Power) Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle
Package: Bulk
Mounting: Through Hole, Right Angle
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 9062486836, 1195-1335

Buy Now Datasheet
Backplane Connectors - 09062486836 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09062486836
Backplane Connectors 09062486836
DIN 41612 Connectors DIN-POWER F048FS-3,

DIN 41612 Connectors DIN-POWER F048FS-3,

Buy Now
Connector,din-41612,pcb Mount,plug,48 Contacts,skt,0.2 Pitch,r Angle Pc Tail Terminal Rohs Compliant Harting - 81C9142 - Newark, An Avnet Company
Chicago, IL, United States
Connector,din-41612,pcb Mount,plug,48 Contacts,skt,0.2 Pitch,r Angle Pc Tail Terminal Rohs Compliant Harting
81C9142
Connector,din-41612,pcb Mount,plug,48 Contacts,skt,0.2 Pitch,r Angle Pc Tail Terminal Rohs Compliant Harting 81C9142
Connector,DIN-41612, PCB Mount,PLUG,48 Contacts,SKT,0.2 Pitch,R ANGLE PC TAIL Terminal RoHS Compliant: Yes

Connector,DIN-41612,PCB Mount,PLUG,48 Contacts,SKT,0.2 Pitch,R ANGLE PC TAIL Terminal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 904783-09062486836 09062486836 81C9142
Product Name Backplane Connectors - 09062486836 Backplane Connectors Connector,din-41612,pcb Mount,plug,48 Contacts,skt,0.2 Pitch,r Angle Pc Tail Terminal Rohs Compliant Harting
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
BNC Female to 0.080 Pin, Adapter - 8039 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details