HARTING Inc. of North America Connectors, Interconnects - Backplane Connectors - DIN 41612 9062486835

Description
Manufacturer: HARTING Win Source Part Number: 1333122-09062486835 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Packaging: Bulk Number of Positions: 48 (Power) Pitch: 0.200" (5.08mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Contact Finish: Gold Material - Insulation: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 20 Mounting: Through Hole Style: F Level, Class: 2 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9062486835,1195-1334 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: HARTING Win Source Part Number: 1333122-09062486835 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Packaging: Bulk Number of Positions: 48 (Power) Pitch: 0.200" (5.08mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Contact Finish: Gold Material - Insulation: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 20 Mounting: Through Hole Style: F Level, Class: 2 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9062486835,1195-1334 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1333122-09062486835 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1333122-09062486835
Connectors, Interconnects - Backplane Connectors - DIN 41612 1333122-09062486835
Manufacturer: HARTING Win Source Part Number: 1333122-09062486835 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Packaging: Bulk Number of Positions: 48 (Power) Pitch: 0.200" (5.08mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Contact Finish: Gold Material - Insulation: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 20 Mounting: Through Hole Style: F Level, Class: 2 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9062486835,1195-1334 RoHS Status: ROHS3 Compliant

Manufacturer: HARTING
Win Source Part Number: 1333122-09062486835
Category: Connectors, Interconnects>Backplane Connectors>DIN 41612
Packaging: Bulk
Number of Positions: 48 (Power)
Pitch: 0.200" (5.08mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Material - Insulation: Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 20
Mounting: Through Hole
Style: F
Level, Class: 2
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 9062486835,1195-1334
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Backplane Connectors - 09062486835 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09062486835
Backplane Connectors 09062486835
DIN 41612 Connectors 48P 6A FEMALE STRT

DIN 41612 Connectors 48P 6A FEMALE STRT

Buy Now
Din 41612 Pcb Connector Receptacle 48 Way; Product Range Harting - 79K4463 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 48 Way; Product Range Harting
79K4463
Din 41612 Pcb Connector Receptacle 48 Way; Product Range Harting 79K4463
DIN 41612 PCB CONNECTOR RECEPTACLE 48 WAY; Product Range:-; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 48 WAY; Product Range:-; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; No. of Mating Cycles:400RoHS Compliant: Yes

Supplier's Site Datasheet
DIN 41612 09062486835
CONN DIN RCPT 48POS PCB GOLD

CONN DIN RCPT 48POS PCB GOLD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1333122-09062486835 09062486835 79K4463 09062486835
Product Name Connectors, Interconnects - Backplane Connectors - DIN 41612 Backplane Connectors Din 41612 Pcb Connector Receptacle 48 Way; Product Range Harting DIN 41612
Connector Type DIN Connector DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA115535R0300-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 380 volts
Contact Size (AWG) 12 to 24 AWG
View Details
Turret Connectors - 36-11352-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Panel Mount
View Details
2 suppliers
Connector - DIP 30 Amp Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details