HARTING Inc. of North America Backplane Connectors 9062486834

Description
DIN 41612 Connectors 48P 6A FEMALE STRT
Request a Quote Datasheet
Description
DIN 41612 Connectors 48P 6A FEMALE STRT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09062486834 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09062486834
Backplane Connectors 09062486834
DIN 41612 Connectors 48P 6A FEMALE STRT

DIN 41612 Connectors 48P 6A FEMALE STRT

Buy Now
Backplane Connectors - 09062486834 - 904782-09062486834 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 09062486834
904782-09062486834
Backplane Connectors - 09062486834 904782-09062486834
Manufacturer: HARTING Win Source Part Number: 904782-09062486834 Series: DIN 41612 Features: 48 (Power) Position Din Connector Receptacle, Female Sockets - Through Hole Package: Bulk Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 9062486834, 1195-1333

Manufacturer: HARTING
Win Source Part Number: 904782-09062486834
Series: DIN 41612
Features: 48 (Power) Position Din Connector Receptacle, Female Sockets - Through Hole
Package: Bulk
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 9062486834, 1195-1333

Buy Now Datasheet
Din 41612 Pcb Connector, Receptacle, 48 Position; Product Range Harting - 94B7701 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Receptacle, 48 Position; Product Range Harting
94B7701
Din 41612 Pcb Connector, Receptacle, 48 Position; Product Range Harting 94B7701
DIN 41612 PCB CONNECTOR, RECEPTACLE, 48 POSITION; Product Range:-; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; No. of Rows:3 RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, RECEPTACLE, 48 POSITION; Product Range:-; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; No. of Rows:3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09062486834 904782-09062486834 94B7701
Product Name Backplane Connectors Backplane Connectors - 09062486834 Din 41612 Pcb Connector, Receptacle, 48 Position; Product Range Harting
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - K236A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
Motorola Type Phono & Co-ax Plug - 416 - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details