HARTING Inc. of North America Backplane Connectors 9062486826

Description
DIN 41612 Connectors 48P TYPE F FEMALE I
Request a Quote Datasheet
Description
DIN 41612 Connectors 48P TYPE F FEMALE I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09062486826 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09062486826
Backplane Connectors 09062486826
DIN 41612 Connectors 48P TYPE F FEMALE I

DIN 41612 Connectors 48P TYPE F FEMALE I

Buy Now
Din 41612 Pcb Connector, Receptacle, 48 Way; Product Range Harting - 93C5903 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Receptacle, 48 Way; Product Range Harting
93C5903
Din 41612 Pcb Connector, Receptacle, 48 Way; Product Range Harting 93C5903
DIN 41612 PCB CONNECTOR, RECEPTACLE, 48 WAY; Product Range:-; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; No. of Rows:3 RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, RECEPTACLE, 48 WAY; Product Range:-; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; No. of Rows:3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09062486826 93C5903
Product Name Backplane Connectors Din 41612 Pcb Connector, Receptacle, 48 Way; Product Range Harting
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data