HARTING Inc. of North America Backplane Connectors 9062486823

Description
DIN 41612 Connectors 48P TYPE F FEMALE S
Request a Quote
Description
DIN 41612 Connectors 48P TYPE F FEMALE S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09062486823 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09062486823
Backplane Connectors 09062486823
DIN 41612 Connectors 48P TYPE F FEMALE S

DIN 41612 Connectors 48P TYPE F FEMALE S

Buy Now
Connector/Terminal/Pin - 18842001 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
18842001
Connector/Terminal/Pin 18842001
DIN 41612 PCB CONNECTOR RECEPTACLE 48 WAY, PRODUCT RANGE:DIN 41612 SERIES, NO. OF CONTACTS:48CONTACTS, GENDER:RECEPTACLE, PITCH SPACING:5.08MM, NO. OF ROWS:3 ROW, ROWS LOADED:Z + B + D, CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

DIN 41612 PCB CONNECTOR RECEPTACLE 48 WAY, PRODUCT RANGE:DIN 41612 SERIES, NO. OF CONTACTS:48CONTACTS, GENDER:RECEPTACLE, PITCH SPACING:5.08MM, NO. OF ROWS:3 ROW, ROWS LOADED:Z + B + D, CONTACT PLATING:GOLD PLATED CONTACTS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 09062486823 18842001
Product Name Backplane Connectors Connector/Terminal/Pin
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Outer square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - U237C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details