HARTING Inc. of North America Backplane Connectors 9062486821

Description
DIN 41612 Connectors 48P FEMALE TYPE F S
Request a Quote Datasheet
Description
DIN 41612 Connectors 48P FEMALE TYPE F S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 09062486821 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
09062486821
Backplane Connectors 09062486821
DIN 41612 Connectors 48P FEMALE TYPE F S

DIN 41612 Connectors 48P FEMALE TYPE F S

Buy Now
Backplane Connectors - 09062486821 - 858578-09062486821 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 09062486821
858578-09062486821
Backplane Connectors - 09062486821 858578-09062486821
Manufacturer: HARTING Win Source Part Number: 858578-09062486821 Series: DIN 41612 Features: 48 (Power) Position Din Connector Receptacle, Female Sockets - Panel Mount, Through Hole Package: Bulk Mounting: Panel Mount, Through Hole Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 1195-1328, 9062486821

Manufacturer: HARTING
Win Source Part Number: 858578-09062486821
Series: DIN 41612
Features: 48 (Power) Position Din Connector Receptacle, Female Sockets - Panel Mount, Through Hole
Package: Bulk
Mounting: Panel Mount, Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 1195-1328, 9062486821

Buy Now Datasheet
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1381234-09062486821 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1381234-09062486821
Connectors, Interconnects - Backplane Connectors - DIN 41612 1381234-09062486821
Win Source Part Number: 1381234-09062486821 Category: Connectors, Interconnects>Backpl ane Connectors>DIN 41612 Series: DIN 41612 Number of Positions: 48 (Power) Pitch: 0.200" (5.08mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 3 Termination: Wire Wrap Package: Bulk Material - Insulation: Thermoplastic, Glass Filled Material Flammability Rating: UL94 V-0 Standard Package: 20 pcs Style: F Level, Class: 2 Mounting Type: Panel Mount, Through Hole ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: HARTING Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381234-09062486821
Category: Connectors, Interconnects>Backplane Connectors>DIN 41612
Series: DIN 41612
Number of Positions: 48 (Power)
Pitch: 0.200" (5.08mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 3
Termination: Wire Wrap
Package: Bulk
Material - Insulation: Thermoplastic, Glass Filled
Material Flammability Rating: UL94 V-0
Standard Package: 20 pcs
Style: F
Level, Class: 2
Mounting Type: Panel Mount, Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: HARTING
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Din 41612 Connector, Receptacle, 48Pos; Product Range Harting - 93C5901 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Connector, Receptacle, 48Pos; Product Range Harting
93C5901
Din 41612 Connector, Receptacle, 48Pos; Product Range Harting 93C5901
DIN 41612 CONNECTOR, RECEPTACLE, 48POS; Product Range:Type F Series; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; No. of Rows:3 RoHS Compliant: Yes

DIN 41612 CONNECTOR, RECEPTACLE, 48POS; Product Range:Type F Series; No. of Contacts:48Contacts; Gender:Receptacle; Pitch Spacing:5.08mm; No. of Rows:3 Row; Rows Loaded:z + b + d; Contact Plating:Gold Plated Contacts; No. of Rows:3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09062486821 858578-09062486821 1381234-09062486821 93C5901
Product Name Backplane Connectors Backplane Connectors - 09062486821 Connectors, Interconnects - Backplane Connectors - DIN 41612 Din 41612 Connector, Receptacle, 48Pos; Product Range Harting
Mounting Panel Mount, Through Hole Panel Mount, Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Micro Quadrax/Twinax: NDL, SMA and Micro-D Size Shells -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details
Paladin ® - 131-4516-11D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details